CW-2B 3.24K 10% E12 e3
Res Wirewound 3.24K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B3K240KE12 | CW02B3K240KE12 | 70P6824 |
| Product Name | Wirewound Resistors | Res Wirewound 3.24K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-2B 3.24K 10% E12 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 3240 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Technology / Construction | Wirewound |