Vishay Precision Group Res Wirewound 3.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B3K100KE70

Description
Res Wirewound 3.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B3K100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B3K100KE70
Res Wirewound 3.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B3K100KE70
Res Wirewound 3.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B3K100KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3K100KE70
Wirewound Resistors 3110-CW02B3K100KE70
CW-2B 3.1K 10% E70 e3

CW-2B 3.1K 10% E70 e3

Supplier's Site Datasheet
Cw-2B 3.1K 10% E70 E3 Vishay - 70P6818 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 3.1K 10% E70 E3 Vishay
70P6818
Cw-2B 3.1K 10% E70 E3 Vishay 70P6818
CW-2B 3.1K 10% E70 e3

CW-2B 3.1K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B3K100KE70 3110-CW02B3K100KE70 70P6818
Product Name Res Wirewound 3.1K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 3.1K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details