Vishay Precision Group Wirewound Resistors CW02B3K000JE73

Description
CW-2B 3K 5% E73 e3
Request a Quote Datasheet
Description
CW-2B 3K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B3K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3K000JE73
Wirewound Resistors 3110-CW02B3K000JE73
CW-2B 3K 5% E73 e3

CW-2B 3K 5% E73 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:3kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... - CW02B3K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:3kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
CW02B3K000JE73
Wirewound ResistorSeries:CW; Resistance:3kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW02B3K000JE73
Wirewound ResistorSeries:CW; Resistance:3kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Wirewound ResistorSeries:CW; Resistance:3kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Supplier's Site
Resistor, Wirewound, 3Kohm, 3W, 5%; Resistance Vishay - 65K3774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3Kohm, 3W, 5%; Resistance Vishay
65K3774
Resistor, Wirewound, 3Kohm, 3W, 5%; Resistance Vishay 65K3774
RESISTOR, WIREWOUND, 3KOHM, 3W, 5%; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:3W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3KOHM, 3W, 5%; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:3W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B3K000JE73 CW02B3K000JE73 65K3774
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:3kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... Resistor, Wirewound, 3Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers