Vishay Precision Group Res Wirewound 3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B3K000JE1213

Description
Res Wirewound 3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B3K000JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B3K000JE1213
Res Wirewound 3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B3K000JE1213
Res Wirewound 3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 3K 5% E12 E3 Vishay - 70P6806 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 3K 5% E12 E3 Vishay
70P6806
Cw-2B-13 3K 5% E12 E3 Vishay 70P6806
CW-2B-13 3K 5% e12 E3

CW-2B-13 3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B3K000JE1213 70P6806
Product Name Res Wirewound 3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 3K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers