Vishay Precision Group Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B39R00JB1213

Description
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B39R00JB1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B39R00JB1213
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B39R00JB1213
Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Res,wirewound,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 23M4269 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
23M4269
Res,wirewound,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 23M4269
RES,Wirewound,39Ohms ,5+/-% Tol,-30,30ppm-TC

RES,Wirewound,39Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B39R00JB1213 23M4269
Product Name Res Wirewound 39 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Res,wirewound,39Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers