Vishay Precision Group Wirewound Resistors CW02B34R80JE12

Description
CW-2B 34.8 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 34.8 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B34R80JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B34R80JE12
Wirewound Resistors 3110-CW02B34R80JE12
CW-2B 34.8 5% E12 e3

CW-2B 34.8 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B34R80JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B34R80JE12
Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B34R80JE12
Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 34.8 5% E12 E3 Vishay - 70P7037 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 34.8 5% E12 E3 Vishay
70P7037
Cw-2B 34.8 5% E12 E3 Vishay 70P7037
CW-2B 34.8 5% e12 E3

CW-2B 34.8 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B34R80JE12 CW02B34R80JE12 70P7037
Product Name Wirewound Resistors Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 34.8 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 34.8 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details