Vishay Precision Group Wirewound Resistors CW02B34R80JB12

Description
CW-2B 34.8 5% B12
Request a Quote Datasheet
Description
CW-2B 34.8 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B34R80JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B34R80JB12
Wirewound Resistors 3110-CW02B34R80JB12
CW-2B 34.8 5% B12

CW-2B 34.8 5% B12

Supplier's Site Datasheet
Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B34R80JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B34R80JB12
Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B34R80JB12
Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.562 X 0.188, 34.8 Ohm, 5% Vishay - 61H7094 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 34.8 Ohm, 5% Vishay
61H7094
Cw, 0.562 X 0.188, 34.8 Ohm, 5% Vishay 61H7094
CW, 0.562 x 0.188", 34.8 Ohm, 5%

CW, 0.562 x 0.188", 34.8 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B34R80JB12 CW02B34R80JB12 61H7094
Product Name Wirewound Resistors Res Wirewound 34.8 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.562 X 0.188, 34.8 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 34.8 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers