Vishay Precision Group Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B34R00KE1213

Description
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B34R00KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B34R00KE1213
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B34R00KE1213
Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 34 10% E12 E3 Vishay - 70P7034 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 34 10% E12 E3 Vishay
70P7034
Cw-2B-13 34 10% E12 E3 Vishay 70P7034
CW-2B-13 34 10% e12 E3

CW-2B-13 34 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B34R00KE1213 70P7034
Product Name Res Wirewound 34 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 34 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers