Vishay Precision Group Wirewound Resistors CW02B33R00JS73

Description
CW-2B 33 5% S73
Request a Quote Datasheet
Description
CW-2B 33 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B33R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B33R00JS73
Wirewound Resistors 3110-CW02B33R00JS73
CW-2B 33 5% S73

CW-2B 33 5% S73

Supplier's Site Datasheet
Res Wirewound 33 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B33R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B33R00JS73
Res Wirewound 33 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B33R00JS73
Res Wirewound 33 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay - 08J4795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay
08J4795
Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay 08J4795
RESISTOR, WIREWOUND, 33 OHM, 3W, 5%; Resistance:33ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

RESISTOR, WIREWOUND, 33 OHM, 3W, 5%; Resistance:33ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B33R00JS73 CW02B33R00JS73 08J4795
Product Name Wirewound Resistors Res Wirewound 33 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 33 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details