Vishay Precision Group Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B330R0JE1213

Description
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B330R0JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B330R0JE1213
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B330R0JE1213
Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 330 5% E12 E3 Vishay - 70P7015 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 330 5% E12 E3 Vishay
70P7015
Cw-2B-13 330 5% E12 E3 Vishay 70P7015
CW-2B-13 330 5% e12 E3

CW-2B-13 330 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B330R0JE1213 70P7015
Product Name Res Wirewound 330 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 330 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625985-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details