Vishay Precision Group Wirewound Resistors CW02B330R0JE12

Description
CW-2B 330 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 330 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B330R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B330R0JE12
Wirewound Resistors 3110-CW02B330R0JE12
CW-2B 330 5% E12 e3

CW-2B 330 5% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:330ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... - CW02B330R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:330ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
CW02B330R0JE12
Wirewound ResistorSeries:CW; Resistance:330ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... CW02B330R0JE12
Wirewound ResistorSeries:CW; Resistance:330ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Wirewound ResistorSeries:CW; Resistance:330ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Supplier's Site
Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Vishay - 65K3784 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Vishay
65K3784
Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Vishay 65K3784
WIREWOUND RESISTOR, 330 OHM, 3W, 5%; Resistance:330ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 3W, 5%; Resistance:330ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B330R0JE12 CW02B330R0JE12 65K3784
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:330ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers