Vishay Precision Group Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B310R0JE70

Description
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B310R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B310R0JE70
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B310R0JE70
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B310R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B310R0JE70
Wirewound Resistors 3110-CW02B310R0JE70
CW-2B 310 5% E70 e3

CW-2B 310 5% E70 e3

Supplier's Site Datasheet
Cw-2B 310 5% E70 E3 Vishay - 70P6962 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 310 5% E70 E3 Vishay
70P6962
Cw-2B 310 5% E70 E3 Vishay 70P6962
CW-2B 310 5% E70 e3

CW-2B 310 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B310R0JE70 3110-CW02B310R0JE70 70P6962
Product Name Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 310 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers