Vishay Precision Group Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B30R00KE1213

Description
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B30R00KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B30R00KE1213
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B30R00KE1213
Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 30 10% E12 E3 Vishay - 70P6925 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 30 10% E12 E3 Vishay
70P6925
Cw-2B-13 30 10% E12 E3 Vishay 70P6925
CW-2B-13 30 10% e12 E3

CW-2B-13 30 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B30R00KE1213 70P6925
Product Name Res Wirewound 30 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 30 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details