Vishay Intertechnology, Inc. Res Wirewound 2.7 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B2R700KS73

Description
Res Wirewound 2.7 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B2R700KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B2R700KS73
Res Wirewound 2.7 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B2R700KS73
Res Wirewound 2.7 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B2R700KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2R700KS73
Wirewound Resistors 3110-CW02B2R700KS73
CW-2B 2.7 10% S73

CW-2B 2.7 10% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW02B2R700KS73 3110-CW02B2R700KS73
Product Name Res Wirewound 2.7 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details