Vishay Precision Group Wirewound Resistors CW02B2R700JE70

Description
CW-2B 2.7 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 2.7 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2R700JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2R700JE70
Wirewound Resistors 3110-CW02B2R700JE70
CW-2B 2.7 5% E70 e3

CW-2B 2.7 5% E70 e3

Supplier's Site Datasheet
3.75W,2.7,5%,T/R,RoHS Compliant - CW02B2R700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
3.75W,2.7,5%,T/R,RoHS Compliant
CW02B2R700JE70
3.75W,2.7,5%,T/R,RoHS Compliant CW02B2R700JE70
3.75W,2.7,5%,T/R,RoH S Compliant

3.75W,2.7,5%,T/R,RoHS Compliant

Supplier's Site
Wirewound Resistor, 2.7 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 65K3755 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7 Ohm, 3W, 5%, Full Reel; Resistance Vishay
65K3755
Wirewound Resistor, 2.7 Ohm, 3W, 5%, Full Reel; Resistance Vishay 65K3755
WIREWOUND RESISTOR, 2.7 OHM, 3W, 5%, FULL REEL; Resistance:2.7ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.7 OHM, 3W, 5%, FULL REEL; Resistance:2.7ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2R700JE70 CW02B2R700JE70 65K3755
Product Name Wirewound Resistors 3.75W,2.7,5%,T/R,RoHS Compliant Wirewound Resistor, 2.7 Ohm, 3W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details