Vishay Precision Group Res Wirewound 2.37 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B2R370JE70

Description
Res Wirewound 2.37 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.37 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.37 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B2R370JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.37 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B2R370JE70
Res Wirewound 2.37 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B2R370JE70
Res Wirewound 2.37 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.37 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B2R370JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2R370JE70
Wirewound Resistors 3110-CW02B2R370JE70
CW-2B 2.37 5% E70 e3

CW-2B 2.37 5% E70 e3

Supplier's Site Datasheet
Cw-2B 2.37 5% E70 E3 Vishay - 70P6611 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.37 5% E70 E3 Vishay
70P6611
Cw-2B 2.37 5% E70 E3 Vishay 70P6611
CW-2B 2.37 5% E70 e3

CW-2B 2.37 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B2R370JE70 3110-CW02B2R370JE70 70P6611
Product Name Res Wirewound 2.37 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 2.37 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details