Vishay Precision Group Res Wirewound 2.51K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K510JE7013

Description
Res Wirewound 2.51K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.51K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.51K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K510JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.51K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K510JE7013
Res Wirewound 2.51K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K510JE7013
Res Wirewound 2.51K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.51K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 2.51K 5% E70 E3 Vishay - 70P6566 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.51K 5% E70 E3 Vishay
70P6566
Cw-2B-13 2.51K 5% E70 E3 Vishay 70P6566
CW-2B-13 2.51K 5% E70 e3

CW-2B-13 2.51K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K510JE7013 70P6566
Product Name Res Wirewound 2.51K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 2.51K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers