Vishay Precision Group Wirewound Resistors CW02B2K400JE12

Description
CW-2B 2.4K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 2.4K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K400JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K400JE12
Wirewound Resistors 3110-CW02B2K400JE12
CW-2B 2.4K 5% E12 e3

CW-2B 2.4K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B2K400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B2K400JE12
Res Wirewound 2.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K400JE12
Res Wirewound 2.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 2.4K 5% E12 E3 Vishay - 70P6548 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.4K 5% E12 E3 Vishay
70P6548
Cw-2B 2.4K 5% E12 E3 Vishay 70P6548
CW-2B 2.4K 5% e12 E3

CW-2B 2.4K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2K400JE12 CW02B2K400JE12 70P6548
Product Name Wirewound Resistors Res Wirewound 2.4K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 2.4K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details