Vishay Precision Group Wirewound Resistors CW02B2K250KE70

Description
CW-2B 2.25K 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 2.25K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K250KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K250KE70
Wirewound Resistors 3110-CW02B2K250KE70
CW-2B 2.25K 10% E70 e3

CW-2B 2.25K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K250KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K250KE70
Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K250KE70
Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 2.25K 10% E70 E3 Vishay - 70P6546 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.25K 10% E70 E3 Vishay
70P6546
Cw-2B 2.25K 10% E70 E3 Vishay 70P6546
CW-2B 2.25K 10% E70 e3

CW-2B 2.25K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2K250KE70 CW02B2K250KE70 70P6546
Product Name Wirewound Resistors Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 2.25K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2250 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers