Vishay Precision Group Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K250KE1213

Description
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B2K250KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B2K250KE1213
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K250KE1213
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 2.25K 10% E12 E3 Vishay - 70P6545 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.25K 10% E12 E3 Vishay
70P6545
Cw-2B-13 2.25K 10% E12 E3 Vishay 70P6545
CW-2B-13 2.25K 10% e12 E3

CW-2B-13 2.25K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K250KE1213 70P6545
Product Name Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 2.25K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers