Vishay Precision Group Res Wirewound 2.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K250JS70

Description
Res Wirewound 2.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K250JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K250JS70
Res Wirewound 2.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K250JS70
Res Wirewound 2.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B2K250JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K250JS70
Wirewound Resistors 3110-CW02B2K250JS70
CW-2B 2.25K 5% S70

CW-2B 2.25K 5% S70

Supplier's Site Datasheet
Cw-2B 2.25K 5% S70 Vishay - 28M4993 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.25K 5% S70 Vishay
28M4993
Cw-2B 2.25K 5% S70 Vishay 28M4993
CW-2B 2.25K 5% S70

CW-2B 2.25K 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B2K250JS70 3110-CW02B2K250JS70 28M4993
Product Name Res Wirewound 2.25K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 2.25K 5% S70 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers