Vishay Precision Group Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K250JE1213

Description
Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B2K250JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B2K250JE1213
Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K250JE1213
Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 2.25K 5% E12 E3 Vishay - 70P6541 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.25K 5% E12 E3 Vishay
70P6541
Cw-2B-13 2.25K 5% E12 E3 Vishay 70P6541
CW-2B-13 2.25K 5% e12 E3

CW-2B-13 2.25K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K250JE1213 70P6541
Product Name Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 2.25K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details