Vishay Precision Group Res Wirewound 2.05K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K050JE1213

Description
Res Wirewound 2.05K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.05K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.05K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B2K050JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B2K050JE1213
Res Wirewound 2.05K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K050JE1213
Res Wirewound 2.05K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.05K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 2.05K 5% E12 E3 Vishay - 70P6525 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.05K 5% E12 E3 Vishay
70P6525
Cw-2B-13 2.05K 5% E12 E3 Vishay 70P6525
CW-2B-13 2.05K 5% e12 E3

CW-2B-13 2.05K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K050JE1213 70P6525
Product Name Res Wirewound 2.05K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 2.05K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers