Vishay Precision Group 3.75W,27.5,3%,BULK CW02B27R50HB12

Description
3.75W,27.5,3%,BULK
Request a Quote
Description
3.75W,27.5,3%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.75W,27.5,3%,BULK - CW02B27R50HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
3.75W,27.5,3%,BULK
CW02B27R50HB12
3.75W,27.5,3%,BULK CW02B27R50HB12
3.75W,27.5,3%,BULK

3.75W,27.5,3%,BULK

Supplier's Site
Cw-2B 27.5 3% B12 Vishay - 23M4162 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 27.5 3% B12 Vishay
23M4162
Cw-2B 27.5 3% B12 Vishay 23M4162
CW-2B 27.5 3% B12

CW-2B 27.5 3% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B27R50HB12 23M4162
Product Name 3.75W,27.5,3%,BULK Cw-2B 27.5 3% B12 Vishay
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details