Res Wirewound 27 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
RES,Wirewound,27Ohms
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02B27R00JB1213 | 23M4249 |
| Product Name | Res Wirewound 27 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | Res,wirewound,27Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |