Vishay Precision Group Wirewound Resistors CW02B25R00JS73

Description
CW-2B 25 5% S73
Request a Quote Datasheet
Description
CW-2B 25 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B25R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B25R00JS73
Wirewound Resistors 3110-CW02B25R00JS73
CW-2B 25 5% S73

CW-2B 25 5% S73

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:25ohm; Resistance Tolerance: 5%; Power Rating:3W; Operatin... - CW02B25R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:25ohm; Resistance Tolerance: 5%; Power Rating:3W; Operatin...
CW02B25R00JS73
Wirewound ResistorSeries:CW; Resistance:25ohm; Resistance Tolerance: 5%; Power Rating:3W; Operatin... CW02B25R00JS73
Wirewound ResistorSeries:CW; Resistance:25ohm; Resistance Tolerance: 5%; Power Rating:3W; Operatin...

Wirewound ResistorSeries:CW; Resistance:25ohm; Resistance Tolerance: 5%; Power Rating:3W; Operatin...

Supplier's Site
Resistor, Wirewound, 25 Ohm, 3W, 5%; Resistance Vishay - 06H0122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 25 Ohm, 3W, 5%; Resistance Vishay
06H0122
Resistor, Wirewound, 25 Ohm, 3W, 5%; Resistance Vishay 06H0122
RESISTOR, WIREWOUND, 25 OHM, 3W, 5%; Resistance:25ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

RESISTOR, WIREWOUND, 25 OHM, 3W, 5%; Resistance:25ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B25R00JS73 CW02B25R00JS73 06H0122
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:25ohm; Resistance Tolerance: 5%; Power Rating:3W; Operatin... Resistor, Wirewound, 25 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details