Vishay Precision Group Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B250R0KE1213

Description
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B250R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B250R0KE1213
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B250R0KE1213
Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 250 10% E12 E3 Vishay - 70P6742 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 250 10% E12 E3 Vishay
70P6742
Cw-2B-13 250 10% E12 E3 Vishay 70P6742
CW-2B-13 250 10% e12 E3

CW-2B-13 250 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B250R0KE1213 70P6742
Product Name Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 250 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers