Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW02B250R0JB12 | CW02B250R0JB12 |
| Product Name | Wirewound Resistors | Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole |
| Category / Application | Industrial | |
| Resistance Range | 250 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound |