Wirewound ResistorSeries:CW; Resistance:22ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
CW-2B 22 5% E73 e3
RESISTOR, WIREWOUND, 22 OHM, 3W, 5%, FULL REEL; Resistance:22ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B22R00JE73 | 3110-CW02B22R00JE73 | 65K3761 |
| Product Name | Wirewound ResistorSeries:CW; Resistance:22ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... | Wirewound Resistors | Resistor, Wirewound, 22 Ohm, 3W, 5%, Full Reel; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3 watts | 3 watts |