Vishay Precision Group Wirewound Resistors CW02B223R0JE70

Description
CW-2B 223 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 223 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B223R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B223R0JE70
Wirewound Resistors 3110-CW02B223R0JE70
CW-2B 223 5% E70 e3

CW-2B 223 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 223 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B223R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B223R0JE70
Res Wirewound 223 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B223R0JE70
Res Wirewound 223 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 223 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 223 5% E70 E3 Vishay - 70P6695 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 223 5% E70 E3 Vishay
70P6695
Cw-2B 223 5% E70 E3 Vishay 70P6695
CW-2B 223 5% E70 e3

CW-2B 223 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B223R0JE70 CW02B223R0JE70 70P6695
Product Name Wirewound Resistors Res Wirewound 223 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 223 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 223 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers