Vishay Precision Group Wirewound ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... CW02B220R0JE12

Description
Wirewound ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... - CW02B220R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
CW02B220R0JE12
Wirewound ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... CW02B220R0JE12
Wirewound ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Wirewound ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Supplier's Site
Wirewound Resistors - 3110-CW02B220R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B220R0JE12
Wirewound Resistors 3110-CW02B220R0JE12
CW-2B 220 5% E12 e3

CW-2B 220 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay - 65K3762 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay
65K3762
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay 65K3762
WIREWOUND RESISTOR, 220 OHM, 3W, 5%; Resistance:220ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 3W, 5%; Resistance:220ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B220R0JE12 3110-CW02B220R0JE12 65K3762
Product Name Wirewound ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... Wirewound Resistors Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details