Vishay Precision Group Wirewound Resistors CW02B21R50JE12

Description
CW-2B 21.5 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 21.5 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B21R50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B21R50JE12
Wirewound Resistors 3110-CW02B21R50JE12
CW-2B 21.5 5% E12 e3

CW-2B 21.5 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 21.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B21R50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B21R50JE12
Res Wirewound 21.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B21R50JE12
Res Wirewound 21.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 21.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 21.5 5% E12 E3 Vishay - 70P6663 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 21.5 5% E12 E3 Vishay
70P6663
Cw-2B 21.5 5% E12 E3 Vishay 70P6663
CW-2B 21.5 5% e12 E3

CW-2B 21.5 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B21R50JE12 CW02B21R50JE12 70P6663
Product Name Wirewound Resistors Res Wirewound 21.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 21.5 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 21.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details