Vishay Precision Group Res Wirewound 21 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B21R00JE12

Description
Res Wirewound 21 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 21 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B21R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B21R00JE12
Res Wirewound 21 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B21R00JE12
Res Wirewound 21 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 21 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B21R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B21R00JE12
Wirewound Resistors 3110-CW02B21R00JE12
CW-2B 21 5% E12 e3

CW-2B 21 5% E12 e3

Supplier's Site Datasheet
Cw-2B 21 5% E12 E3 Vishay - 70P6662 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 21 5% E12 E3 Vishay
70P6662
Cw-2B 21 5% E12 E3 Vishay 70P6662
CW-2B 21 5% E12 e3

CW-2B 21 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B21R00JE12 3110-CW02B21R00JE12 70P6662
Product Name Res Wirewound 21 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 21 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details