Vishay Precision Group Wirewound Resistors CW02B215R0KE70

Description
CW-2B 215 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 215 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B215R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B215R0KE70
Wirewound Resistors 3110-CW02B215R0KE70
CW-2B 215 10% E70 e3

CW-2B 215 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 215 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B215R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B215R0KE70
Res Wirewound 215 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B215R0KE70
Res Wirewound 215 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 215 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 215 10% E70 E3 Vishay - 70P6677 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 215 10% E70 E3 Vishay
70P6677
Cw-2B 215 10% E70 E3 Vishay 70P6677
CW-2B 215 10% E70 e3

CW-2B 215 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B215R0KE70 CW02B215R0KE70 70P6677
Product Name Wirewound Resistors Res Wirewound 215 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 215 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 215 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details