CW-2B 20 5% E12 e3
WIREWOUND RESISTOR, 20 OHM, 3W, 5%; Resistance:20ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B20R00JE12 | CW02B20R00JE12 | 63M1041 |
| Product Name | Wirewound Resistors | CW02B20R00JE12 | Wirewound Resistor, 20 Ohm, 3W, 5%; Resistance Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 20 ohms | 20 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |