Vishay Precision Group Res Wirewound 1.65 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R650JE7013

Description
Res Wirewound 1.65 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.65 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B1R650JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B1R650JE7013
Res Wirewound 1.65 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R650JE7013
Res Wirewound 1.65 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.65 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 1.65 5% E70 E3 Vishay - 70P6218 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.65 5% E70 E3 Vishay
70P6218
Cw-2B-13 1.65 5% E70 E3 Vishay 70P6218
CW-2B-13 1.65 5% E70 e3

CW-2B-13 1.65 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1R650JE7013 70P6218
Product Name Res Wirewound 1.65 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2B-13 1.65 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C3A56RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details