Vishay Precision Group Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R160JE1213

Description
Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B1R160JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B1R160JE1213
Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R160JE1213
Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.16 5% E12 E3 Vishay - 70P6168 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.16 5% E12 E3 Vishay
70P6168
Cw-2B-13 1.16 5% E12 E3 Vishay 70P6168
CW-2B-13 1.16 5% e12 E3

CW-2B-13 1.16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1R160JE1213 70P6168
Product Name Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details