Vishay Precision Group Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R160JE12

Description
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B1R160JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B1R160JE12
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R160JE12
Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B1R160JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R160JE12
Wirewound Resistors 3110-CW02B1R160JE12
CW-2B 1.16 5% E12 e3

CW-2B 1.16 5% E12 e3

Supplier's Site Datasheet
Cw-2B 1.16 5% E12 E3 Vishay - 70P6167 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1.16 5% E12 E3 Vishay
70P6167
Cw-2B 1.16 5% E12 E3 Vishay 70P6167
CW-2B 1.16 5% e12 E3

CW-2B 1.16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B1R160JE12 3110-CW02B1R160JE12 70P6167
Product Name Res Wirewound 1.16 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 1.16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details