Vishay Intertechnology, Inc. Wirewound Resistors CW02B1R100KE70

Description
CW-2B 1.1 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 1.1 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1R100KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R100KE70
Wirewound Resistors 3110-CW02B1R100KE70
CW-2B 1.1 10% E70 e3

CW-2B 1.1 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B1R100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B1R100KE70
Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R100KE70
Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02B1R100KE70 CW02B1R100KE70
Product Name Wirewound Resistors Res Wirewound 1.1 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.1 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers