Vishay Precision Group Wirewound Resistors CW02B120R0KE12

Description
CW-2B 120 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 120 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B120R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B120R0KE12
Wirewound Resistors 3110-CW02B120R0KE12
CW-2B 120 10% E12 e3

CW-2B 120 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 120 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B120R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B120R0KE12
Res Wirewound 120 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B120R0KE12
Res Wirewound 120 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 120 10% E12 E3 Vishay - 70P6321 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 120 10% E12 E3 Vishay
70P6321
Cw-2B 120 10% E12 E3 Vishay 70P6321
CW-2B 120 10% e12 E3

CW-2B 120 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B120R0KE12 CW02B120R0KE12 70P6321
Product Name Wirewound Resistors Res Wirewound 120 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 120 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 120 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers