Vishay Precision Group Wirewound Resistors CW02B11R00KE12

Description
CW-2B 11 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 11 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B11R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B11R00KE12
Wirewound Resistors 3110-CW02B11R00KE12
CW-2B 11 10% E12 e3

CW-2B 11 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 11 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B11R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B11R00KE12
Res Wirewound 11 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B11R00KE12
Res Wirewound 11 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 11 10% E12 E3 Vishay - 70P6270 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 11 10% E12 E3 Vishay
70P6270
Cw-2B 11 10% E12 E3 Vishay 70P6270
CW-2B 11 10% e12 E3

CW-2B 11 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B11R00KE12 CW02B11R00KE12 70P6270
Product Name Wirewound Resistors Res Wirewound 11 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 11 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 11 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers