Vishay Precision Group Wirewound Resistors CW02B110R0JE12

Description
CW-2B 110 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 110 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B110R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B110R0JE12
Wirewound Resistors 3110-CW02B110R0JE12
CW-2B 110 5% E12 e3

CW-2B 110 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 110 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B110R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B110R0JE12
Res Wirewound 110 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B110R0JE12
Res Wirewound 110 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 110 5% E12 E3 Vishay - 70P6274 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 110 5% E12 E3 Vishay
70P6274
Cw-2B 110 5% E12 E3 Vishay 70P6274
CW-2B 110 5% e12 E3

CW-2B 110 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B110R0JE12 CW02B110R0JE12 70P6274
Product Name Wirewound Resistors Res Wirewound 110 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 110 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 110 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details