Vishay Precision Group Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B10K90JS70

Description
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B10K90JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B10K90JS70
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B10K90JS70
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B10K90JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B10K90JS70
Wirewound Resistors 3110-CW02B10K90JS70
CW-2B 10.9K 5% S70

CW-2B 10.9K 5% S70

Supplier's Site Datasheet
Cw-2B 10.9K 5% S70 Vishay - 28M4965 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 10.9K 5% S70 Vishay
28M4965
Cw-2B 10.9K 5% S70 Vishay 28M4965
CW-2B 10.9K 5% S70

CW-2B 10.9K 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B10K90JS70 3110-CW02B10K90JS70 28M4965
Product Name Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 10.9K 5% S70 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C710RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details