Vishay Precision Group Res Wirewound 680m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR6800KE70

Description
Res Wirewound 680m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR6800KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR6800KE70
Res Wirewound 680m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR6800KE70
Res Wirewound 680m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .68 10% E70 E3 Vishay - 70P2404 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .68 10% E70 E3 Vishay
70P2404
Cw-1M .68 10% E70 E3 Vishay 70P2404
CW-1M .68 10% E70 e3

CW-1M .68 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR6800KE70 70P2404
Product Name Res Wirewound 680m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .68 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details