Vishay Precision Group Res Wirewound 600m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR6000KE70

Description
Res Wirewound 600m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR6000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR6000KE70
Res Wirewound 600m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR6000KE70
Res Wirewound 600m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .6 10% E70 E3 Vishay - 70P2392 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .6 10% E70 E3 Vishay
70P2392
Cw-1M .6 10% E70 E3 Vishay 70P2392
CW-1M .6 10% E70 e3

CW-1M .6 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR6000KE70 70P2392
Product Name Res Wirewound 600m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .6 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details