Vishay Precision Group Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR5500KE12

Description
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR5500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR5500KE12
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR5500KE12
Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .55 10% E12 E3 Vishay - 70P2383 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .55 10% E12 E3 Vishay
70P2383
Cw-1M .55 10% E12 E3 Vishay 70P2383
CW-1M .55 10% e12 E3

CW-1M .55 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR5500KE12 70P2383
Product Name Res Wirewound 550m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .55 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details