Vishay Precision Group Res Wirewound 430m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR4300KE12

Description
Res Wirewound 430m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 430m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR4300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR4300KE12
Res Wirewound 430m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR4300KE12
Res Wirewound 430m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 430m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .43 10% E12 E3 Vishay - 70P2363 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .43 10% E12 E3 Vishay
70P2363
Cw-1M .43 10% E12 E3 Vishay 70P2363
CW-1M .43 10% e12 E3

CW-1M .43 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR4300KE12 70P2363
Product Name Res Wirewound 430m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .43 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details