Vishay Precision Group Res Wirewound 330m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR3300KE12

Description
Res Wirewound 330m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 330m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW01MR3300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW01MR3300KE12
Res Wirewound 330m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW01MR3300KE12
Res Wirewound 330m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M .33 10% E12 E3 Vishay - 70P2347 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .33 10% E12 E3 Vishay
70P2347
Cw-1M .33 10% E12 E3 Vishay 70P2347
CW-1M .33 10% e12 E3

CW-1M .33 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR3300KE12 70P2347
Product Name Res Wirewound 330m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1M .33 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers