Vishay Precision Group Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR2400KE70

Description
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR2400KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR2400KE70
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR2400KE70
Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .24 10% E70 E3 Vishay - 70P2320 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .24 10% E70 E3 Vishay
70P2320
Cw-1M .24 10% E70 E3 Vishay 70P2320
CW-1M .24 10% E70 e3

CW-1M .24 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR2400KE70 70P2320
Product Name Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .24 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers