Vishay Precision Group Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR2300KE70

Description
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR2300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR2300KE70
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR2300KE70
Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .23 10% E70 E3 Vishay - 70P2316 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .23 10% E70 E3 Vishay
70P2316
Cw-1M .23 10% E70 E3 Vishay 70P2316
CW-1M .23 10% E70 e3

CW-1M .23 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR2300KE70 70P2316
Product Name Res Wirewound 230m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .23 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers